A086详情
M5Stack A086重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
RoHS
Details
Component Type
AtomHat, AtomMount, AtomPin
Factory Pack QuantityFactory Pack Quantity
10
Tradename
ATOM Mate
Unit Weight
0.776027 oz
Description/Function
ATOM MATE is a DIY Expansion Kit Specially Designed for the M5ATOM Family. Kit Contains 3 kinds of Accessories
Package
零售包装
厂商
M5Stack Technology Co., Ltd.
Product Status
活跃
包装
Bulk
系列
ATOM
类型
DIY扩展套件
功能
Adapter
使用的 IC/零件
-
内容
Board(s)
平台
M5Atom
产品
Kits
特征
Adapt to HAT/Bread Board, Compatible with Atom Matrix/Atom Lite, Flexible Installation, Multiple DIY Methods
A086拓展信息













哦! 它是空的。