M5Stack Technology Co., Ltd. A077
- 收藏
- 对比
A077详情
M5Stack Technology Co., Ltd. A077重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
厂商
M5Stack Technology Co., Ltd.
Package
零售包装
Product Status
活跃
Description/Function
ATOMIC is a DIY Proto Kit Designed Specially for the Atom Series which Makes it Convenient for Users to Design Small Circuits or External Hardware by Themselves
Unit Weight
1.481506 oz
Factory Pack QuantityFactory Pack Quantity
10
Component Type
Atomic Case, 2.54 Pins, Proto Boards, Screw, VH-3.96 Plug and Plug Base
Manufacturer
M5Stack
Brand
M5Stack
Tradename
ATOMIC Proto Kit
RoHS
Details
系列
-
包装
Bulk
类型
Protoboard
子类别
Prototyping
功能
通孔镀锡
使用的 IC/零件
-
产品类别
组件套件
内容
Board(s)
平台
M5Stack
产品
Kits
特征
Built-In Infra-Red, Compatible with Atom Matrix/Atom Lite, Compact Design, DIY Style, Open Design
产品类别
组件套件
A077拓展信息
M5Stack Technology Co., Ltd.
M5Stack Technology Co., Ltd.
M5Stack Technology Co., Ltd.
M5Stack Technology Co., Ltd.
M5Stack Technology Co., Ltd.
M5Stack Technology Co., Ltd.
M5Stack Technology Co., Ltd.
M5Stack Technology Co., Ltd.
M5Stack Technology Co., Ltd.
M5Stack Technology Co., Ltd.








哦! 它是空的。