DS52-0007-TR详情
MACOM DS52-0007-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
越来越多的功能
SURFACE MOUNT
终端数量
5
Package Body Material
PLASTIC/EPOXY
Package Equivalence Code
TSOP5/6,.11,37
Operating Temperature-Min
-40 °C
Operating Temperature-Max
85 °C
Manufacturer Part Number
DS52-0007-TR
Manufacturer
MACOM
Part Life Cycle Code
Transferred
Ihs Manufacturer
M/A-COM INC
Risk Rank
7.26
子类别
RF/Microwave Splitter/Combiners
Reach合规守则
unknown
DS52-0007-TR拓展信息








哦! 它是空的。