EMRS-6X1TR详情
MA-COM EMRS-6X1TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
越来越多的功能
SURFACE MOUNT
终端数量
6
Risk Rank
5.1
Ihs Manufacturer
M/A-COM INC
Part Life Cycle Code
Transferred
Manufacturer
MACOM
Manufacturer Part Number
EMRS-6X1TR
Operating Temperature-Max
100 °C
Operating Temperature-Min
-55 °C
Package Equivalence Code
DILCC6,.25
Package Body Material
PLASTIC/EPOXY
子类别
RF/Microwave Mixers
Reach合规守则
unknown
EMRS-6X1TR拓展信息








哦! 它是空的。