GD-M200-MASTER详情
MACOM GD-M200-MASTER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
9C54U2-PSE
Approvals
UL;CSA
Manufacturer
Thomas & Betts
额定电流
50 Amps
频率
60 Hertz
电压
250
极数
3
连接类型
Connector
0个相似型号
GD-M200-MASTER拓展信息
GD-M200-MASTER详情
MACOM GD-M200-MASTER重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
9C54U2-PSE
Approvals
UL;CSA
Manufacturer
Thomas & Betts
额定电流
50 Amps
频率
60 Hertz
电压
250
极数
3
连接类型
Connector
GD-M200-MASTER拓展信息