M21452G-13详情
MA-COM M21452G-13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 85 C
Unit Weight
0.067680 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
168
Manufacturer
MACOM
Brand
MACOM
Manufacturer Part Number
M21452G-13
Part Life Cycle Code
活跃
Ihs Manufacturer
M/A-COM TECHNOLOGY SOLUTIONS INC
Risk Rank
1.44
包装
Tray
HTS代码
8542.39.00.01
子类别
Filters
Reach合规守则
compliant
终端样式
SMD/SMT
阻抗
50 Ohms
产品类别
信号调理
产品类别
信号调理
M21452G-13拓展信息








哦! 它是空的。