M3933/25-59N详情
MACOM M3933/25-59N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
Insulation Materials
OFNR
连接器类型
MT-RJ
颜色
Orange
弱电
Compliant
导线/电缆种类
双拉链
电缆长度
1.5 m
导线/电缆直径
3.6 mm
连接器类型A
Bayonet, ST-Style
连接器类型B
MT-RJ
模式
Multimode
导线/电缆颜色
Orange
连接器颜色
Beige
长度
1.5 m
无铅
不适用
M3933/25-59N拓展信息
M/A-Com Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions








哦! 它是空的。