MA4E2508H-1112详情
MA-COM MA4E2508H-1112重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
二极管元件材料
SILICON
Manufacturer Part Number
MA4E2508H-1112
Rohs Code
有
Part Life Cycle Code
Transferred
Ihs Manufacturer
TE CONNECTIVITY LTD
Manufacturer Package Code
CASE 1112
Risk Rank
5.2
Operating Frequency (Max)
18 GHz
Operating Temperature-Max
125 °C
Reach合规守则
unknown
引脚数量
2
二极管类型
混频器芯片
MA4E2508H-1112拓展信息
MA-COM
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MA-COM
MACOM Technology Solutions
MA-COM
MACOM Technology Solutions
MACOM Technology Solutions








哦! 它是空的。