MA4GP030-30详情
MACOM MA4GP030-30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
175C
Operating Temperature Classification
Military
Typical Carrier Life time
25(ns)
Series Resistance @ Maximum IF
2@20mA(ohm)
Rad Hardened
无
Diode Capacitance
0.06(pF)
Operating Temperature (Min.)
-65C
Applications Frequency Range
EHF
Mounting
Panel
RoHS
Compliant
类型
Attenuator/Switch
引脚数量
2
配置
Single
功率耗散
0.3(W)
反向电压
100(V)
MA4GP030-30拓展信息
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
M/A-Com Technology Solutions
MACOM Technology Solutions








哦! 它是空的。