MAAPGM0021详情
MACOM MAAPGM0021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
FLNG,.59H.SPACE
Package Body Material
CERAMIC
Package Equivalence Code
FLNG,.59H.SPACE
Manufacturer Part Number
MAAPGM0021
Manufacturer
MACOM
Part Life Cycle Code
Obsolete
Ihs Manufacturer
M/A-COM TECHNOLOGY SOLUTIONS INC
Risk Rank
5.68
子类别
RF/Microwave Amplifiers
技术
GAAS
功能数量
1
Reach合规守则
compliant
电源
-1.8,8 V
MAAPGM0021拓展信息








哦! 它是空的。