MADL-000062-13880G详情
MA-COM MADL-000062-13880G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
二极管元件材料
SILICON
终端数量
1
Manufacturer Part Number
MADL-000062-13880G
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
M/A-COM TECHNOLOGY SOLUTIONS INC
Package Description
S-XUUC-N1
Manufacturer Package Code
CASE 13880G
Risk Rank
5.75
Number of Elements
1
Operating Temperature-Max
175 °C
Package Body Material
UNSPECIFIED
Package Shape
SQUARE
Package Style
UNCASED CHIP
Reflow Temperature-Max (s)
未说明
ECCN 代码
EAR99
应用
LIMITER
附加功能
低泄漏
HTS代码
8541.10.00.40
端子位置
UPPER
终端形式
无铅
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
引脚数量
2
JESD-30代码
S-XUUC-N1
资历状况
不合格
配置
SINGLE
二极管类型
针形二极管
频带
HIGH FREQUENCY TO KU BAND
MADL-000062-13880G拓展信息
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions








哦! 它是空的。