MD54-0005TR详情
MA-COM MD54-0005TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
越来越多的功能
SURFACE MOUNT
终端数量
5
Package Body Material
PLASTIC/EPOXY
Package Equivalence Code
TSOP5/6,.11,37
Risk Rank
5.06
Ihs Manufacturer
M/A-COM INC
Part Life Cycle Code
Transferred
Manufacturer
MACOM
Manufacturer Part Number
MD54-0005TR
Operating Temperature-Max
85 °C
Operating Temperature-Min
-40 °C
子类别
RF/Microwave Mixers
技术
GAAS
Reach合规守则
unknown
MD54-0005TR拓展信息








哦! 它是空的。