NPA1003QAR详情
MA-COM NPA1003QAR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
越来越多的功能
SURFACE MOUNT
终端数量
16
Manufacturer Part Number
NPA1003QAR
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
M/A-COM TECHNOLOGY SOLUTIONS INC
Package Description
LCC16,.16SQ,25
Risk Rank
5.7
Package Body Material
PLASTIC/EPOXY
Package Equivalence Code
LCC16,.16SQ,25
功能数量
1
Reach合规守则
compliant
电源
28 V
NPA1003QAR拓展信息
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions








哦! 它是空的。