MACOM Technology Solutions 114192
- 收藏
- 对比
114192
1510-114192
集成电路(IC)
--
大陆
立即发货

114192 datasheet pdf and Integrated Circuits (ICs) product details from MACOM Technology Solutions stock available at utmel
1最小包装量--
114192详情
MACOM Technology Solutions 114192重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
114192
Part Life Cycle Code
Obsolete
Ihs Manufacturer
ERNI ELECTRONICS INC
Risk Rank
5.82
Contact Finish Mating
未说明
Contact Materials
未说明
ECCN 代码
EAR99
连接器类型
矩形电源连接器
HTS代码
8536.69.40.30
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
1
Reach合规守则
compliant
触点性别
FEMALE
空壳
NO
终端类型
PRESS FIT
114192拓展信息
MA-COM
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MA-COM
MACOM Technology Solutions
MA-COM
MACOM Technology Solutions
MACOM Technology Solutions







哦! 它是空的。