MACOM Technology Solutions 2068-8002-90
- 收藏
- 对比
2068-8002-90
1510-2068-8002-90
集成电路(IC)
--
大陆
立即发货

2068-8002-90 datasheet pdf and Integrated Circuits (ICs) product details from MACOM Technology Solutions stock available at utmel
1最小包装量--
2068-8002-90详情
MACOM Technology Solutions 2068-8002-90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
YES
Manufacturer Part Number
2068-8002-90
Part Life Cycle Code
Transferred
Ihs Manufacturer
M/A-COM TECHNOLOGY SOLUTIONS INC
Risk Rank
5.69
Manufacturer Series
2068
Mounting Styles
RIGHT ANGLE
连接器类型
射频SMA连接器
附加功能
STANDARD: MIL-C-83517
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
耦合类型
THREADED
特性阻抗
50 Ω
2068-8002-90拓展信息
MA-COM
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MA-COM
MACOM Technology Solutions
MA-COM
MACOM Technology Solutions
MACOM Technology Solutions







哦! 它是空的。