MACOM Technology Solutions 3204-7388-10
- 收藏
- 对比
3204-7388-10详情
MACOM Technology Solutions 3204-7388-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
YES
Manufacturer Part Number
3204-7388-10
Part Life Cycle Code
Transferred
Ihs Manufacturer
M/A-COM TECHNOLOGY SOLUTIONS INC
Risk Rank
5.55
Contact Finish Mating
GOLD (100)
Insulator Material
PTFE
Manufacturer Series
BNC
Mounting Styles
STRAIGHT
RoHS
Non-Compliant
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
射频BNC连接器
附加功能
APPLICABLE CABLES: RG 174/U; RG 179; RG 187; RG 188; RG 316
HTS代码
8536.69.40.10
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
CLAMP
耦合类型
BAYONET
触点表面处理 终端
GOLD (100)
3204-7388-10拓展信息
MA-COM
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MA-COM
MACOM Technology Solutions
MA-COM
MACOM Technology Solutions
MACOM Technology Solutions








哦! 它是空的。