MACOM Technology Solutions LM202802-M-C-300
- 收藏
- 对比
LM202802-M-C-300
1510-LM202802-M-C-300
二极管 - 射频
2-SMD, No Lead
大陆
立即发货

LIMITER,SURFACE MOUNT MODULE,CS3
1最小包装量--
LM202802-M-C-300详情
MACOM Technology Solutions LM202802-M-C-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
2-SMD, No Lead
供应商器件包装
CS300
厂商
MACOM技术解决方案
Package
Tray
Product Status
活跃
Base Product Number
LM202802
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
MACOM
Brand
MACOM
系列
-
操作温度
175°C (TJ)
子类别
Diodes & Rectifiers
二极管类型
PIN - 1 Pair Series Connection
产品类别
PIN 二极管
电容@Vr, F
-
电压 - 峰值反向(最大值)
-
电阻@If,F
-
产品类别
PIN 二极管
LM202802-M-C-300拓展信息
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
M/A-Com Technology Solutions
MACOM Technology Solutions







哦! 它是空的。