注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥5083.538371
10
¥4795.790917
100
¥4524.331051
500
¥4268.236842
1000
¥4026.63853
MACOM Technology Solutions M6R
- 收藏
- 对比
¥
总价: ¥
M6R详情
MACOM Technology Solutions M6R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TO-5
Maximum Operating Temperature
+ 100 C
Minimum Operating Temperature
- 54 C
Maximum Operating Frequency
1000 MHz
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer Part Number
M6R
Part Life Cycle Code
Obsolete
Ihs Manufacturer
M/A-COM TECHNOLOGY SOLUTIONS INC
Risk Rank
5.1
Reach合规守则
compliant
M6R拓展信息
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions







哦! 它是空的。