MACOM Technology Solutions M82520-14
- 收藏
- 对比
M82520-14
1510-M82520-14
集成电路(IC)
484-BGA
大陆
立即发货

M82520-14 datasheet pdf and Integrated Circuits (ICs) product details from MACOM Technology Solutions stock available at utmel
1最小包装量--
M82520-14详情
MACOM Technology Solutions M82520-14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
484-BGA
供应商器件包装
484-FPBGA (19x19)
Manufacturer Part Number
M82520-14
Part Life Cycle Code
Obsolete
Ihs Manufacturer
M/A-COM TECHNOLOGY SOLUTIONS INC
Package Description
,
Risk Rank
5.71
Package
Bulk
厂商
MACOM技术解决方案
Product Status
Obsolete
操作温度
-
系列
Comcerto™ 500
应用
音频系统
HTS代码
8542.39.00.01
电压 - 供电
-
Reach合规守则
compliant
功能
Voice Processing Unit (VPU)
界面
SPI
规格说明
-
M82520-14拓展信息
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions







哦! 它是空的。