MACOM Technology Solutions MADL01
- 收藏
- 对比
MADL01
1510-MADL01
集成电路(IC)
--
大陆
立即发货

MADL01 datasheet pdf and Integrated Circuits (ICs) product details from MACOM Technology Solutions stock available at utmel
1最小包装量--
MADL01详情
MACOM Technology Solutions MADL01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MADL01
Part Life Cycle Code
接触制造商
Ihs Manufacturer
POLYFET R F DEVICES
Package Description
FLNG,1.9"H.SPACE
Risk Rank
5.72
Package Body Material
PLASTIC/EPOXY
Package Equivalence Code
FLNG,1.9"H.SPACE
功能数量
1
Reach合规守则
unknown
电源
28 V
MADL01拓展信息
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions







哦! 它是空的。