注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥15.377728
10
¥14.507287
100
¥13.686123
500
¥12.911438
1000
¥12.180603
M/A-Com Technology Solutions MAPD-011035
- 收藏
- 对比
MAPD-011035
1510-MAPD-011035
RF 功率分配器/分线器
6-SMD, No Lead
大陆
立即发货

RF PWR DIVIDER 5MHZ-1.2GHZ 6SMD
--最小包装量--
¥
总价: ¥
MAPD-011035详情
M/A-Com Technology Solutions MAPD-011035重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
包装/外壳
6-SMD, No Lead
包装
Tape & Reel (TR)
已出版
2016
尺寸/尺寸
0.244Lx0.236W 6.20mmx6.00mm
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
频率
5MHz~1.2GHz
射频/微波器件类型
SPLITTER
插入损耗
1.9dB
RoHS状态
ROHS3 Compliant
MAPD-011035拓展信息
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions







哦! 它是空的。