M/A-Com Technology Solutions MAPS-010145-000000
- 收藏
- 对比
MAPS-010145-000000
1510-MAPS-010145-000000
RF 其它 IC 和模块
24-VFQFN Exposed Pad
大陆
立即发货

PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
1最小包装量--
MAPS-010145-000000详情
M/A-Com Technology Solutions MAPS-010145-000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-VFQFN Exposed Pad
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
频率
3.5GHz~6GHz
功能
移相器
射频类型
Radar
RoHS状态
ROHS3 Compliant
MAPS-010145-000000拓展信息
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions








哦! 它是空的。