MACOM Technology Solutions MLM2060-301-T
- 收藏
- 对比
MLM2060-301-T详情
MACOM Technology Solutions MLM2060-301-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
二极管元件材料
SILICON
终端数量
2
Manufacturer Part Number
MLM2060-301-T
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
M/A-COM TECHNOLOGY SOLUTIONS INC
Package Description
R-CDSO-N2
Risk Rank
5.32
Number of Elements
1
Package Body Material
CERAMIC, METAL-SEALED COFIRED
Package Shape
RECTANGULAR
Package Style
小概要
Reflow Temperature-Max (s)
未说明
ECCN 代码
EAR99
应用
LIMITER
HTS代码
8541.10.00.80
端子位置
DUAL
终端形式
无铅
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
JESD-30代码
R-CDSO-N2
资历状况
不合格
配置
SINGLE
二极管类型
针形二极管
频带
C 带
MLM2060-301-T拓展信息
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions








哦! 它是空的。