MACOM Technology Solutions MTDL-0611N-2514T
- 收藏
- 对比
MTDL-0611N-2514T
1510-MTDL-0611N-2514T
集成电路(IC)
--
大陆
立即发货

E-XRMW-F2
1最小包装量--
MTDL-0611N-2514T详情
MACOM Technology Solutions MTDL-0611N-2514T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
二极管元件材料
SILICON
终端数量
2
Manufacturer Part Number
MTDL-0611N-2514T
Part Life Cycle Code
活跃
Ihs Manufacturer
M/A-COM TECHNOLOGY SOLUTIONS INC
Package Description
E-XRMW-F2
Risk Rank
5.28
Number of Elements
1
Package Body Material
UNSPECIFIED
Package Shape
ELLIPTICAL
Package Style
MICROWAVE
Reflow Temperature-Max (s)
未说明
ECCN 代码
EAR99
HTS代码
8541.10.00.60
端子位置
RADIAL
终端形式
FLAT
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
JESD-30代码
E-XRMW-F2
资历状况
不合格
配置
SINGLE
二极管类型
混频器芯片
频带
C BAND TO X BAND
MTDL-0611N-2514T拓展信息
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions







哦! 它是空的。