MACOM Technology Solutions V23990-P482-A-PM
- 收藏
- 对比
V23990-P482-A-PM
1510-V23990-P482-A-PM
集成电路(IC)
--
大陆
立即发货

Trans IGBT Module N-CH 8A 25-Pin (Alt: V23990-P482-A-PM)
1最小包装量--
V23990-P482-A-PM详情
MACOM Technology Solutions V23990-P482-A-PM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
25
晶体管元件材料
SILICON
Manufacturer Part Number
V23990-P482-A-PM
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.84
Number of Elements
7
Package Body Material
UNSPECIFIED
Package Shape
RECTANGULAR
Package Style
FLANGE MOUNT
ECCN 代码
EAR99
端子位置
UPPER
终端形式
UNSPECIFIED
Reach合规守则
unknown
JESD-30代码
R-XUFM-X25
资历状况
不合格
配置
COMPLEX
晶体管应用
电源控制
极性/通道类型
N-CHANNEL
V23990-P482-A-PM拓展信息
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions







哦! 它是空的。