MACOM Technology Solutions V23990-P483-A-PM
- 收藏
- 对比
V23990-P483-A-PM
1510-V23990-P483-A-PM
集成电路(IC)
--
大陆
立即发货

Trans IGBT Module N-CH 10A 25-Pin (Alt: V23990-P483-A-PM)
1最小包装量--
V23990-P483-A-PM详情
MACOM Technology Solutions V23990-P483-A-PM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
25
晶体管元件材料
SILICON
Manufacturer Part Number
V23990-P483-A-PM
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.84
Number of Elements
7
Package Body Material
UNSPECIFIED
Package Shape
RECTANGULAR
Package Style
FLANGE MOUNT
ECCN 代码
EAR99
端子位置
UPPER
终端形式
UNSPECIFIED
Reach合规守则
unknown
JESD-30代码
R-XUFM-X25
资历状况
不合格
配置
COMPLEX
晶体管应用
电源控制
极性/通道类型
N-CHANNEL
V23990-P483-A-PM拓展信息
MA-COM
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MACOM Technology Solutions
MA-COM
MACOM Technology Solutions
MA-COM
MACOM Technology Solutions
MACOM Technology Solutions







哦! 它是空的。