MX25L3206EMI-12G/TR详情
Macronix MX25L3206EMI-12G/TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
UA-30AMF
厂商
Amphenol LTW
Product Status
活跃
系列
-
颜色
Black
屏蔽/屏蔽
Shielded
线规
28 AWG, 28 AWG, 28 AWG
配置
A Female to A Male (Circular Coupling)
规格说明
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
特征
Data Transfer and Charge, Hex Nut (Not Included), Industrial Environments - IP67
长度
9.84 (3.00m)
MX25L3206EMI-12G/TR拓展信息








哦! 它是空的。