MACRONIX INTERNATIONAL MX30LF1G18AC-TJ/TR
- 收藏
- 对比
MX30LF1G18AC-TJ/TR
1513-MX30LF1G18AC-TJ/TR
无类别的
--
大陆
立即发货

IC: FLASH memory; 1GbFLASH; 20ns; TSOP48; parallel
1最小包装量--
MX30LF1G18AC-TJ/TR详情
MACRONIX INTERNATIONAL MX30LF1G18AC-TJ/TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of integrated circuit
FLASH memory
Kind of memory
NAND闪存
Memory
1Gb FLASH
Case
TSOP48
Kind of interface
parallel
Mounting
SMD
Gross weight
0.5g
Certificates
RoHS compliant
Operating temperature
-40...105°C
Access time
20ns
Operating voltage
2.7...3.6V
MX30LF1G18AC-TJ/TR拓展信息







哦! 它是空的。