Mallory Sonalert Products CS13AB470M
- 收藏
- 对比
CS13AB470M
1528-CS13AB470M
无类别的
--
大陆
立即发货

CS13AB470M datasheet pdf and Unclassified product details from Mallory Sonalert Products stock available at utmel
1最小包装量--
CS13AB470M详情
Mallory Sonalert Products CS13AB470M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
RoHS
Details
Brand
Welwyn Components / TT Electronics
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
1000
Unit Weight
0.000071 oz
系列
PCF
包装
Reel
电阻
1.18 kOhms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
CS13AB470M拓展信息







哦! 它是空的。