88CP935B2IBHK2C624TMEN详情
MARVELL 88CP935B2IBHK2C624TMEN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Cable Types
PUR
Manufacturer
Murrelektronik
Side 1 Gender
Male
Side 2 Gender
Female
Manufacturer Part Number
7000-40341-6542500
Maximum Voltage
24 VDC
连接器类型
M12 Straight Male to M12 Right Angle Female, 4-pole
额定电流
4 Amps
知识产权评级
IP65/IP66K/IP67
长度
25 Meters
88CP935B2IBHK2C624TMEN拓展信息








哦! 它是空的。