98HX-BPR2-A151详情
MARVELL 98HX-BPR2-A151重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Continuous Drain Current
10(A)
Drain-Source On-Volt
40(V)
Operating Temperature Classification
Military
Package Type
SOIC
Operating Temp Range
-55C to 150C
Gate-Source Voltage (Max)
±20(V)
Channel Mode
Enhancement
Number of Elements
1
Rad Hardened
无
Mounting
表面贴装
包装
卷带
类型
功率MOSFET
引脚数量
8
极性
P
功率耗散
1.7(W)
98HX-BPR2-A151拓展信息








哦! 它是空的。