Master Appliance Co A-160-HG
- 收藏
- 对比
A-160-HG
1542-A-160-HG
热风枪,气炬,配件
--
大陆
立即发货

HEAT SHRINK ATTACHMENT; For Use With:HG & VT Model Heat Guns; Tip / Nozzle Style:Hook; Nozzle Style:Hook ;RoHS Compliant: No
1最小包装量--
A-160-HG详情
Master Appliance Co A-160-HG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
系列
HG, Varitemp® VT, Deluxe Varitemp® VTS
已出版
2009
零件状态
活跃
湿度敏感性等级(MSL)
不适用
颜色
Silver
审批机构
CSA, UL
配件类型
Nozzle, Reflector
包括
Reducer Attachment, Shrink Tubing Reflector, Spreader Attachments
兼容工具
HG-201AK, HG-301AK, HG-501AK, HG-751BK, VTS-750, VTS-752
达到SVHC
Unknown
RoHS状态
Non-RoHS Compliant
A-160-HG拓展信息
Master Appliance
Master Appliance
Master Appliance
Master Appliance
Master Appliance
Master Appliance
Master Appliance
Master Appliance
Master Appliance
Master Appliance








哦! 它是空的。