73S8009C-32IM/F1详情
Maxim 73S8009C-32IM/F1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Manufacturer
马克西姆集成产品
Manufacturer Part Number
73S8009C-32IM/F1
Package Description
,
Part Life Cycle Code
Obsolete
Reflow Temperature-Max (s)
未说明
Risk Rank
5.91
Rohs Code
无
Samacsys Description
Versatile Power Management and Smart Card Interface IC
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
模拟 IC - 其他类型
电源支持电路
73S8009C-32IM/F1拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。