AX6003详情
Maxim AX6003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
THR-10861-34
Approvals
CE, cULus
Manufacturer
Macromatic
RoHS
有
Timing Range
0
终端
0.250 in Flat Blade
操作方式
Flasher
触点
单刀双掷
0个相似型号
AX6003拓展信息
AX6003详情
Maxim AX6003重要参数规格及、参数值,及相似型号如下:
安装类型
Surface
Manufacturer Part Number
THR-10861-34
Approvals
CE, cULus
Manufacturer
Macromatic
RoHS
有
Timing Range
0
终端
0.250 in Flat Blade
操作方式
Flasher
触点
单刀双掷
AX6003拓展信息