L065010详情
Maxim L065010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-67C to 250C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
0.8
Inside Diameter Before Shrinking
1.4
类型
TUBING
颜色
Clear
收缩率
1.8:1
产品长度(mm)
1220(mm)
0个相似型号
L065010拓展信息








哦! 它是空的。