MAX14515AEWA 详情
Maxim MAX14515AEWA 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
包装/外壳
WLP-8
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
SMD/SMT
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
RoHS
Details
Package Description
,
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
MAX14515AEWA+
Part Life Cycle Code
活跃
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Risk Rank
5.46
系列
MAX14515
包装
切割胶带
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
子类别
驱动IC
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
产品类别
Display Drivers & Controllers
接口IC类型
基于缓冲器或反相器的外设驱动器
产品类别
Display Drivers & Controllers
MAX14515AEWA 拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。