MAX20049DATEA/VY T详情
Maxim MAX20049DATEA/VY T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TQFN-CU-16
Qualification
AEC-Q200
Factory Pack QuantityFactory Pack Quantity
4000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
MAX20049DATEA/VY T拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。