注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥941.979274
10
¥888.659695
100
¥838.358204
500
¥790.903965
1000
¥746.135814
MAX20406EVKIT#详情
Maxim MAX20406EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
For Use With
MAX20404, MAX20405, MAX20406AFOB/ VY+
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
Tool Is For Evaluation Of
评估套件
包装
Bulk
类型
Isolated DC/DC Converter
子类别
开发工具
输出电压
800 mV to 10 V
产品类别
Power Management IC Development Tools
产品
评估套件
输入电压
3V to 36 V
产品类别
Power Management IC Development Tools
MAX20406EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。