MAX20458EVKIT#详情
Maxim MAX20458EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer
CTS
Brand
CTS电子元件
RoHS
Details
For Use With
MAX20458
Tool Is For Evaluation Of
MAX20458ATIA/VY+
系列
517
包装
Reel
类型
Voltage Regulator - Switching Regulator
子类别
Oscillators
输出电压
3.3 V, 5 V
产品类别
TCXO
输出格式
HCMOS
产品
评估套件
输入电压
3.5 V to 40 V
产品类别
TCXO 振荡器
MAX20458EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim








哦! 它是空的。