MAX20796DL3EVKIT#详情
Maxim MAX20796DL3EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
MAX20796D
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
Tool Is For Evaluation Of
MAX20796
RoHS
Details
系列
MAX20796
包装
Bulk
类型
Voltage Regulator - Switching Regulator
子类别
开发工具
输出电压
1.8 V to 5 V
产品类别
Power Management IC Development Tools
产品
评估套件
输入电压
4.5 V to 16 V
产品类别
Power Management IC Development Tools
MAX20796DL3EVKIT#拓展信息








哦! 它是空的。