MAX267BEWG T详情
Maxim MAX267BEWG T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
0个相似型号
MAX267BEWG T拓展信息
MAX7418EUA
Maxim Integrated
MAX295CSA
Maxim Integrated
MAX7407CSA
Maxim Integrated
MAX7405CSA
Maxim Integrated
MAX7400EPA
Maxim Integrated
MAX7407CPA
Maxim Integrated
MAX7414CPA
Maxim Integrated
MAX7408EUA
Maxim Integrated
MAX7408CUA
Maxim Integrated
MAX7403CSA
Maxim Integrated








哦! 它是空的。