MAX32520FTHR#详情
Maxim MAX32520FTHR#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
GPIO, I2C, SPI, UART
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
Tool Is For Evaluation Of
MAX32520
RoHS
Details
For Use With
ChipDNA Secure Arm Cortex M4 Microcontroller
系列
MAX32520
包装
Bulk
子类别
开发工具
产品类别
Development Boards & Kits - ARM
产品
评估套件
产品类别
Development Boards & Kits - ARM
MAX32520FTHR#拓展信息








哦! 它是空的。