MAX33014EATB T详情
Maxim MAX33014EATB T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
2500
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
RoHS
Details
操作温度
-75 to 150 °C
包装
Reel
子类别
接口集成电路
产品类别
CAN 接口 IC
产品类别
CAN 接口 IC
产品长度
130 mm
MAX33014EATB T拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。