MAX6697EP9C T详情
Maxim MAX6697EP9C T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
MAX6697EP9C+T
Manufacturer
马克西姆集成产品
Part Life Cycle Code
活跃
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Risk Rank
5.41
Part Package Code
SSOP
Package Description
QSOP-20
JESD-609代码
e3
无铅代码
有
端子表面处理
Matte Tin (Sn)
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
20
传感器/传感器类型
TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL
MAX6697EP9C T拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。