MAX77961BEVKIT12#详情
Maxim MAX77961BEVKIT12#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
MAX77961
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
I2C
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
Tool Is For Evaluation Of
MAX77961B
RoHS
Details
系列
MAX77960B/MAX77961B
包装
Bulk
类型
电池管理
子类别
开发工具
输出电压
-
产品类别
Power Management IC Development Tools
产品
评估套件
输入电压
3.5 V to 25.4 V
产品类别
Power Management IC Development Tools
MAX77961BEVKIT12#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim








哦! 它是空的。