MAX8997EWW详情
Maxim MAX8997EWW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
WLP-169
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
MAX8997
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
RoHS
Details
系列
MAX8997
类型
电压监控
子类别
PMIC - Power Management ICs
产品类别
监控电路
产品类别
监控电路
MAX8997EWW拓展信息








哦! 它是空的。