MAXM17626EVKIT#详情
Maxim MAXM17626EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
Modules
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Maxim Integrated
Brand
Maxim Integrated
Tool Is For Evaluation Of
MAXM17626
RoHS
Details
系列
MAXM17625/MAXM17626
包装
Bulk
类型
电压模式PWM控制器
子类别
开发工具
输出电压
3.3 V
输出电流
400 mA
产品类别
Power Management IC Development Tools
产品
评估套件
输入电压
5.5 V
产品类别
Power Management IC Development Tools
MAXM17626EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim








哦! 它是空的。