Maxim Integrated 261500
- 收藏
- 对比
261500
1551-261500
无类别的
--
大陆
立即发货

261500 datasheet pdf and Unclassified product details from Maxim Integrated stock available at utmel
1最小包装量--
261500详情
Maxim Integrated 261500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Manufacturer Part Number
261500
Manufacturer
Ava Electronics Corp
Part Life Cycle Code
Obsolete
Ihs Manufacturer
AVA ELECTRONICS CORP
Risk Rank
5.61
Manufacturer Series
BETWEEN
连接器类型
射频连接器适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
Reach合规守则
unknown
触点性别
FEMALE-MALE
主体/外壳样式
JACK-PLUG
耦合类型
BAYONET-SNAP
261500拓展信息







哦! 它是空的。