Maxim Integrated 73S1210F-44MR/F/PD
- 收藏
- 对比
73S1210F-44MR/F/PD
1551-73S1210F-44MR/F/PD
嵌入式 - 微控制器
--
大陆
立即发货

Scr pin Pad/srl Intrfc/pwr Mgt-prog
1最小包装量--
73S1210F-44MR/F/PD详情
Maxim Integrated 73S1210F-44MR/F/PD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
73S1210F-44MR/F/PD
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Package Description
,
Risk Rank
5.76
Moisture Sensitivity Levels
3
Reflow Temperature-Max (s)
未说明
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
模拟 IC - 其他类型
电源管理电路
73S1210F-44MR/F/PD拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。