Maxim Integrated LM4050BEM3-4.1/V
- 收藏
- 对比
LM4050BEM3-4.1/V
1551-LM4050BEM3-4.1/V
集成电路(IC)
--
大陆
立即发货

Voltage Reference Precision Micropower 4.096V 60uA 3-Pin SOT-23
--最小包装量--
LM4050BEM3-4.1/V 详情
Maxim Integrated LM4050BEM3-4.1/V 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
Manufacturer Part Number
LM4050BEM3-4.1/V+
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Package Description
SOT-23, 3 PIN
Risk Rank
5.58
Reflow Temperature-Max (s)
未说明
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
模拟 IC - 其他类型
两端电压参考
LM4050BEM3-4.1/V 拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。